Littelfuse, Inc. Fuseholders 03420012H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F005-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F005-ND
Fuseholders F005-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Circuit Protection - Fuseholders - 1361523-03420012H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361523-03420012H
Circuit Protection - Fuseholders 1361523-03420012H
Win Source Part Number: 1361523-03420012H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 342 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 20 A Contact Finish: Tin Contact Material: Brass Termination Style: Solder Lug For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20) Number of Circuits: 1 Fuse Type: Cartridge Voltage: 250V Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm) Fuseholder Type: Holder

Win Source Part Number: 1361523-03420012H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 342
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 20 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Solder Lug
For Use With/Related Products: 3AG, 1/4" x 1-1/4" (SFE-20)
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 250V
Fuse Size: 0.25" Dia x 1.26" L (6.35mm x 32mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K1754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K1754
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K1754
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F005-ND 1361523-03420012H 67K1754
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Fuse Holder Insert; Fuse Holder Type Schurter - 32C2778 - Newark, An Avnet Company
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holder - 2315 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Snap-In PC Fuse Clips w/End Stop - 3521 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers