Littelfuse, Inc. 155 - ATO® 155 01550430ZXU

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Terminals for 10 AWG Wire makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This unassembled configuration of the ATO® 155 stackable panel-mount fuse holder (01550430ZXU) has a UL 94 V-2 flammability rating and includes terminals for 10 AWG wire (wire not included). Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Terminals for 10 AWG wire included (wire not included)
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Terminals for 10 AWG Wire makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This unassembled configuration of the ATO® 155 stackable panel-mount fuse holder (01550430ZXU) has a UL 94 V-2 flammability rating and includes terminals for 10 AWG wire (wire not included). Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Terminals for 10 AWG wire included (wire not included)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 01550430ZXU - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
01550430ZXU
155 - ATO® 155 01550430ZXU
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Terminals for 10 AWG Wire makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This unassembled configuration of the ATO® 155 stackable panel-mount fuse holder (01550430ZXU) has a UL 94 V-2 flammability rating and includes terminals for 10 AWG wire (wire not included). Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Terminals for 10 AWG wire included (wire not included)

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Terminals for 10 AWG Wire makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This unassembled configuration of the ATO® 155 stackable panel-mount fuse holder (01550430ZXU) has a UL 94 V-2 flammability rating and includes terminals for 10 AWG wire (wire not included). Compatible with ATO® or FKS blade fuses (not included) up to 30 amps Terminals for 10 AWG wire included (wire not included)

Supplier's Site Datasheet
Fuseholders - F3109-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3109-ND
Fuseholders F3109-ND
Fuse Holder 30A 32V 1 Circuit Blade Panel Mount

Fuse Holder 30A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 67C2793 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
67C2793
Fuse Holder, In Line; Fuse Holder Type Littelfuse 67C2793
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet
Auto Fuse Holder, 30A, 32V, Wire Leaded; Fuse Holder Type Littelfuse - 51AC4565 - Newark, An Avnet Company
Chicago, IL, United States
Auto Fuse Holder, 30A, 32V, Wire Leaded; Fuse Holder Type Littelfuse
51AC4565
Auto Fuse Holder, 30A, 32V, Wire Leaded; Fuse Holder Type Littelfuse 51AC4565
AUTO FUSE HOLDER, 30A, 32V, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; RoHS Compliant: Yes

AUTO FUSE HOLDER, 30A, 32V, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:30A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 01550430ZXU F3109-ND 67C2793
Product Name 155 - ATO® 155 Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, horizontal, IEC 60335-1 - FPG5 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 250 to 500 volts
View Details
Press-In PC Fuse Clip for SPF fuse - 3566 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
3 Pole Fuse Holder - 1492-FB3J60-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Fuse Holders - FEU(Grip) Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
View Details