Littelfuse, Inc. Fuseholders 01500145Z

Description
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F049-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F049-ND
Fuseholders F049-ND
Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuseholders - 01500145Z - 853123-01500145Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01500145Z
853123-01500145Z
Fuseholders - 01500145Z 853123-01500145Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 853123-01500145Z Series: 150 Features: Fuse 20 A 1 Circuit Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8538.90.8180 Other Part Number: 01500145H, 150145, 01500145, 150 145, F150145-ND, 150145(BULK), F049

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853123-01500145Z
Series: 150
Features: Fuse 20 A 1 Circuit
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8538.90.8180
Other Part Number: 01500145H, 150145, 01500145, 150 145, F150145-ND, 150145(BULK), F049

Buy Now Datasheet
Fuseholder, Heavy Duty Bayonet Knob, 3AG or SFE Fuse Applications, Bulk - 70184085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder, Heavy Duty Bayonet Knob, 3AG or SFE Fuse Applications, Bulk
70184085
Fuseholder, Heavy Duty Bayonet Knob, 3AG or SFE Fuse Applications, Bulk 70184085
Type 155100. Supplied with an 8" loop of #14 AWG red vinyl insulated wire and two springs — one long spring for fuses through SFE9 and one short spring for SFE14 and SFE20. Type 150145. Supplied with a 15" loop of #14 AWG red vinyl insulated wire and three springs of different lengths to accommodate different sizes of 1⁄4" fuses.

Type 155100. Supplied with an 8" loop of #14 AWG red vinyl insulated wire and two springs — one long spring for fuses through SFE9 and one short spring for SFE14 and SFE20. Type 150145. Supplied with a 15" loop of #14 AWG red vinyl insulated wire and three springs of different lengths to accommodate different sizes of 1⁄4" fuses.

Supplier's Site
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse - 27F1071 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
27F1071
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse 27F1071
FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F049-ND 853123-01500145Z 70184085 27F1071
Product Name Fuseholders Fuseholders - 01500145Z Fuseholder, Heavy Duty Bayonet Knob, 3AG or SFE Fuse Applications, Bulk Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details
Street Lighting Fuse Boxes - C36879-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details