Littelfuse, Inc. Fuseholders - 03450101H 03450101H

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803827-03450101H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 15A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803827-03450101H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450101H - 803827-03450101H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 03450101H
803827-03450101H
Fuseholders - 03450101H 803827-03450101H
Manufacturer: Littelfuse Inc. Win Source Part Number: 803827-03450101H Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 15A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803827-03450101H
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Brass
For Use With/Related Products: 3AG
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm)
Number of Circuits: 1
Voltage: 600V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 15A

Buy Now
Fuseholders - F055-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F055-ND
Fuseholders F055-ND
Fuse Holder 15A 600V 1 Circuit Cartridge Through Hole

Fuse Holder 15A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse - 25R5506 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse
25R5506
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse 25R5506
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse - 72K7286 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse
72K7286
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse 72K7286
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder - 21600990 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21600990
Fuse Holder 21600990
FUSEHOLDER, CARTRIDGE, 1 FUSE, 16 A, 250 VAC, 250 VDC, 6.3MM X 32MM, THROUGH HOLE, WITH SCREWDRIVER SLOT CAP. FREE 2 YEAR RADWELL WARRANTY

FUSEHOLDER, CARTRIDGE, 1 FUSE, 16 A, 250 VAC, 250 VDC, 6.3MM X 32MM, THROUGH HOLE, WITH SCREWDRIVER SLOT CAP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 803827-03450101H F055-ND 25R5506 72K7286 21600990
Product Name Fuseholders - 03450101H Fuseholders Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder
Normal Operating Current 15 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3889-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holders - FEF Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 942272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details