Littelfuse, Inc. 152 - 32V In-Line Splashproof Blade Fuse Holder 01520008Z

Description
This MAXI® 152 Series Fuse Holder Body (01520008Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Molded mounting tabs with mounting holes for simple installation
Request a Quote Datasheet
Description
This MAXI® 152 Series Fuse Holder Body (01520008Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Molded mounting tabs with mounting holes for simple installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
152 - 32V In-Line Splashproof Blade Fuse Holder - 01520008Z - Littelfuse, Inc.
Rosemont, IL, United States
152 - 32V In-Line Splashproof Blade Fuse Holder
01520008Z
152 - 32V In-Line Splashproof Blade Fuse Holder 01520008Z
This MAXI® 152 Series Fuse Holder Body (01520008Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Molded mounting tabs with mounting holes for simple installation

This MAXI® 152 Series Fuse Holder Body (01520008Z) is a component part of the MAXI® 152 Series In-Line Splashproof Blade Fuse Holder. When combined with the cover and cable seals (sold separately), it forms a water-resistant fuse holder for harsh automotive environments. This fuse holder body is rated for up to 80A MAXI® fuses (sold separately) and features molded mounting tabs with mounting holes. Compatible with MAXI® blade fuses up to 80A (sold separately) 60A continuous current rating Molded mounting tabs with mounting holes for simple installation

Supplier's Site Datasheet
Fuseholders - F10741-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F10741-ND
Fuseholders F10741-ND
Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Fuse Holder 80A 1 Circuit Blade Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01520008Z F10741-ND
Product Name 152 - 32V In-Line Splashproof Blade Fuse Holder Fuseholders
Normal Operating Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-211LP -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
View Details
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers