Littelfuse, Inc. Fuseholders 03450603H

Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3381-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3381-ND
Fuseholders F3381-ND
Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 600V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Littelfuse - 19M4119 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Littelfuse
19M4119
Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Littelfuse 19M4119
FUSE HOLDER, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:-; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F3381-ND 19M4119
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
Fuseholders - 486-7141.2001-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Fuse Clip
View Details
THM Vertical Entry Maxi Auto Blade Fuse Clip - 3581-1 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 40 amps
Mounting Fuse Clip; THM
View Details
Street Lighting Fuse Boxes - E67365-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details