Littelfuse, Inc. Fuseholders 01550106ZXU

Description
Fuse Holder 6A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 6A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550106ZXU-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550106ZXU-ND
Fuseholders 01550106ZXU-ND
Fuse Holder 6A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 6A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse - 12J4034 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
12J4034
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse 12J4034
FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550106ZXU-ND 12J4034
Product Name Fuseholders Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

30 A UL Midget Fuse Holder - LED - 140F-D3F-C30L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Vertical Entry Clip - 3544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Mounting Fuse Clip; THM
Approvals / Ratings UL
View Details
2 suppliers