Littelfuse, Inc. Fuseholders 00300210H

Description
Fuse Clip 10A 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 10A 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4558-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4558-ND
Fuseholders F4558-ND
Fuse Clip 10A 1 Circuit Cartridge Through Hole

Fuse Clip 10A 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - 00300210H - 1037403-00300210H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 00300210H
1037403-00300210H
Fuseholders - 00300210H 1037403-00300210H
Manufacturer: Littelfuse Inc. Win Source Part Number: 1037403-00300210H Termination Style: PC Pin Contact Finish: Nickel Current Rating: 10A For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Orientation: Horizontal Mounting: PCB Categories: Circuit Protection Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1037403-00300210H
Termination Style: PC Pin
Contact Finish: Nickel
Current Rating: 10A
For Use With/Related Products: 5mm Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 5mm Dia
Number of Circuits: 1
Orientation: Horizontal
Mounting: PCB
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Fuse Holders Fuse Holders
Product Number F4558-ND 1037403-00300210H
Product Name Fuseholders Fuseholders - 00300210H
Mounting Fuse Clip PCB
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65 - FIO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Holders - HTB-34I Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Street Lighting Fuse Boxes - CS0532-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details