Littelfuse, Inc. Fuseholders 01550109ZXU

Description
Fuse Holder 9A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 9A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550109ZXU-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550109ZXU-ND
Fuseholders 01550109ZXU-ND
Fuse Holder 9A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 9A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse - 12J4035 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
12J4035
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse 12J4035
FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550109ZXU-ND 12J4035
Product Name Fuseholders Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 250V 30 A Fuse Block - 1491-R226 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 250 volts
View Details
Auto Fuses Auto In-line fuse holders - VF-709G -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fiberglass Base Holder for 4 3AG Fuses - 3543 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Street Lighting Fuse Boxes - 396250-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details