Littelfuse, Inc. Circuit Protection - Fuseholders 01500274LXN

Description
Win Source Part Number: 1361491-01500274LXN Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 150 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: 2AG, 5mm x 15mm, 5mm x 20mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 350V Fuse Size: 0.197" Dia x 0.591" ~ 0.787" L (5mm x 15mm ~ 20mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361491-01500274LXN Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 150 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: 2AG, 5mm x 15mm, 5mm x 20mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 350V Fuse Size: 0.197" Dia x 0.591" ~ 0.787" L (5mm x 15mm ~ 20mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361491-01500274LXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361491-01500274LXN
Circuit Protection - Fuseholders 1361491-01500274LXN
Win Source Part Number: 1361491-01500274LXN Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 150 Package: Bulk Product Status: Active Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Material: Brass Termination Style: Wire Leads For Use With/Related Products: 2AG, 5mm x 15mm, 5mm x 20mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 350V Fuse Size: 0.197" Dia x 0.591" ~ 0.787" L (5mm x 15mm ~ 20mm) Fuseholder Type: Holder

Win Source Part Number: 1361491-01500274LXN
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 150
Package: Bulk
Product Status: Active
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Contact Material: Brass
Termination Style: Wire Leads
For Use With/Related Products: 2AG, 5mm x 15mm, 5mm x 20mm
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 350V
Fuse Size: 0.197" Dia x 0.591" ~ 0.787" L (5mm x 15mm ~ 20mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F11934-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F11934-ND
Fuseholders F11934-ND
Fuse Holder 10A 350V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 10A 350V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Cartridge In Line Fuse Holder, 5A, 350V Rohs Compliant Littelfuse - 81AH9433 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge In Line Fuse Holder, 5A, 350V Rohs Compliant Littelfuse
81AH9433
Cartridge In Line Fuse Holder, 5A, 350V Rohs Compliant Littelfuse 81AH9433
CARTRIDGE IN LINE FUSE HOLDER, 5A, 350V ROHS COMPLIANT: YES

CARTRIDGE IN LINE FUSE HOLDER, 5A, 350V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1361491-01500274LXN F11934-ND 81AH9433
Product Name Circuit Protection - Fuseholders Fuseholders Cartridge In Line Fuse Holder, 5A, 350V Rohs Compliant Littelfuse
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1065-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Auto Fuses holder - AGU-522D -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuseholders - A130838-ND - DigiKey
Specs
Mounting Fuse Block; Panel Mount
View Details
Fuse Holder - 10000684 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 100 amps
View Details