Littelfuse, Inc. Fuseholders 03450121H

Description
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F056-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F056-ND
Fuseholders F056-ND
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 1334678-03450121H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1334678-03450121H
Circuit Protection - Fuseholders 1334678-03450121H
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334678-03450121H Category: Circuit Protection>Fuseholde rs Packaging: Bulk Termination Style: PC Pin Contact Finish: Tin Contact Material: Brass For Use With/Related Products: 5mm x 20mm Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm) Number of Circuits: 1 Voltage: 600V Orientation: Horizontal Standard Package: 100 Mounting: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable Current Rating (Amps): 16 A HTSUS: 8538.90.8180 Other Part Number: 345121,-1024-0345012 1H,345121(BULK),0345 0121,345 121,H345121,345 121(BULK),F056,34512 1A RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334678-03450121H
Category: Circuit Protection>Fuseholders
Packaging: Bulk
Termination Style: PC Pin
Contact Finish: Tin
Contact Material: Brass
For Use With/Related Products: 5mm x 20mm
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 0.197" Dia x 0.787" L (5mm x 20mm)
Number of Circuits: 1
Voltage: 600V
Orientation: Horizontal
Standard Package: 100
Mounting: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
Current Rating (Amps): 16 A
HTSUS: 8538.90.8180
Other Part Number: 345121,-1024-03450121H,345121(BULK),03450121,345 121,H345121,345 121(BULK),F056,345121A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse - 25R5507 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse
25R5507
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse 25R5507
Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 67K0268 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
67K0268
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 67K0268
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F056-ND 1334678-03450121H 25R5507 67K0268
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Holder, 250 V, 250 V, 16 A, Enclosed Bayonet Style, Through Hole, 1 Rohs Compliant Littelfuse Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1737-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Panel Mount
View Details
2 suppliers
Auto Fuses Auto fuse clips - VF-111A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - 968072-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details