Littelfuse, Inc. Circuit Protection - Fuseholders 02820001Z

Description
Win Source Part Number: 1361528-02820001Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 282 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Contact Finish: Silver Contact Material: Beryllium Copper Termination Style: PC Pin For Use With/Related Products: Radial Can Number of Circuits: 1 Fuse Type: Radial Voltage: 125V Fuse Size: Radial 0.1" (2.54mm) Pitch Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361528-02820001Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 282 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Contact Finish: Silver Contact Material: Beryllium Copper Termination Style: PC Pin For Use With/Related Products: Radial Can Number of Circuits: 1 Fuse Type: Radial Voltage: 125V Fuse Size: Radial 0.1" (2.54mm) Pitch Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361528-02820001Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361528-02820001Z
Circuit Protection - Fuseholders 1361528-02820001Z
Win Source Part Number: 1361528-02820001Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 282 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Contact Finish: Silver Contact Material: Beryllium Copper Termination Style: PC Pin For Use With/Related Products: Radial Can Number of Circuits: 1 Fuse Type: Radial Voltage: 125V Fuse Size: Radial 0.1" (2.54mm) Pitch Fuseholder Type: Holder

Win Source Part Number: 1361528-02820001Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 282
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Contact Finish: Silver
Contact Material: Beryllium Copper
Termination Style: PC Pin
For Use With/Related Products: Radial Can
Number of Circuits: 1
Fuse Type: Radial
Voltage: 125V
Fuse Size: Radial 0.1" (2.54mm) Pitch
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F4767-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4767-ND
Fuseholders F4767-ND
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Buy Now Datasheet
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse - 68K1210 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
68K1210
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 68K1210
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1361528-02820001Z F4767-ND 68K1210
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
Normal Operating Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fuse Holders/Fuse Bases - Class J Fuse Blocks -  - VICFUSE
Specs
Normal Operating Current 1 to 600 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holder - 4727312 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Street Lighting Fuse Boxes - D25535-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
View Details
Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers