Littelfuse, Inc. Fuseholders 03420838H

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F013-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F013-ND
Fuseholders F013-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuseholders - 03420838H - 808797-03420838H - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 03420838H
808797-03420838H
Fuseholders - 03420838H 808797-03420838H
Manufacturer: Littelfuse Inc. Win Source Part Number: 808797-03420838H Termination Style: Quick Connect - 0.250" (6.3mm) Mounting Style: Panel Mount Contact Finish: Nickel Contact Material: Brass For Use With/Related Products: 3AG Fuse Type: Cartridge Fuseholder Type: Holder Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm) Number of Circuits: 1 Voltage: 250V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Current Rating (Amps): 20A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808797-03420838H
Termination Style: Quick Connect - 0.250" (6.3mm)
Mounting Style: Panel Mount
Contact Finish: Nickel
Contact Material: Brass
For Use With/Related Products: 3AG
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 1/4" Dia x 1 1/4" L (6.4mm x 31.8mm)
Number of Circuits: 1
Voltage: 250V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Current Rating (Amps): 20A

Buy Now
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 27F795 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
27F795
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 27F795
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 6.3X32Mm, 20A, 250V, Qc; Fuse Holder Type Littelfuse - 18AC0765 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3X32Mm, 20A, 250V, Qc; Fuse Holder Type Littelfuse
18AC0765
Fuse Holder, 6.3X32Mm, 20A, 250V, Qc; Fuse Holder Type Littelfuse 18AC0765
FUSE HOLDER, 6.3X32MM, 20A, 250V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series; RoHS Compliant: Yes

FUSE HOLDER, 6.3X32MM, 20A, 250V, QC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:342 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F013-ND 808797-03420838H 27F795
Product Name Fuseholders Fuseholders - 03420838H Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clip, 5 x 20 / 6.3 x 32 mm, UR - OG (Clip) 5x20 / 6.3x32 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 amps
Rated Operating Voltage 1000 volts
View Details
Vertical Entry Standard Auto Blade Fuse Clip - 3522 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
Fuse Holder - 334191 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Clips - 2047629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fuse Clip
View Details