Littelfuse, Inc. Fuseholders 03450121X

Description
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 03450121X-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
03450121X-ND
Fuseholders 03450121X-ND
Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole

Fuse Holder 16A 600V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse - 26K8716 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
26K8716
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse 26K8716
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:16A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:345 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 03450121X-ND 26K8716
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 600 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Base Holder for 1 3AG Fuse - 3536 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers
Auto Fuses holder - ATS-10TB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
1 Pole Fuse Holder - 1492-FB1M30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers