Littelfuse, Inc. Fuseholders 03420014X

Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote
Description
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Holder, 6.3 x 32mm, Panel Mount, is designed for use with 3AG fuses and is rated for 20 amperes at voltages up to 250 volts. It features a traditional panel mount type and is constructed from black thermoplastic material that meets UL 94V0 standards. The holder can withstand a mounting torque of 15 lb-in and accommodates a maximum panel thickness of 0.187 inches. It has a dielectric strength of 2400 volts minimum, ensuring reliable electrical insulation. The terminals are made from copper and copper alloy, with tin plating, except for the 1/4" quick-connect terminals which are nickel plated. The product operates effectively in ambient temperatures ranging from -40°C to +85°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Fuse Holder, 6.3 x 32mm, Panel Mount, is designed for use with 3AG fuses and is rated for 20 amperes at voltages up to 250 volts. It features a traditional panel mount type and is constructed from black thermoplastic material that meets UL 94V0 standards. The holder can withstand a mounting torque of 15 lb-in and accommodates a maximum panel thickness of 0.187 inches. It has a dielectric strength of 2400 volts minimum, ensuring reliable electrical insulation. The terminals are made from copper and copper alloy, with tin plating, except for the 1/4" quick-connect terminals which are nickel plated. The product operates effectively in ambient temperatures ranging from -40°C to +85°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4866-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4866-ND
Fuseholders F4866-ND
Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Fuse Holder 20A 250V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K1755 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
67K1755
Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse 67K1755
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:342 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4866-ND 67K1755
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AFM-522C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - D20950-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-1160-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
View Details
4 suppliers