Littelfuse, Inc. 153-PC - 32V PCB Fuse Holder 01530008Z

Description
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530008Z) features a single vertical (end unit) mounting style. Single vertical (end unit) mounting style Bulk quantity of 500 fuse holders
Request a Quote Datasheet
Description
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530008Z) features a single vertical (end unit) mounting style. Single vertical (end unit) mounting style Bulk quantity of 500 fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153-PC - 32V PCB Fuse Holder - 01530008Z - Littelfuse, Inc.
Rosemont, IL, United States
153-PC - 32V PCB Fuse Holder
01530008Z
153-PC - 32V PCB Fuse Holder 01530008Z
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530008Z) features a single vertical (end unit) mounting style. Single vertical (end unit) mounting style Bulk quantity of 500 fuse holders

The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530008Z) features a single vertical (end unit) mounting style. Single vertical (end unit) mounting style Bulk quantity of 500 fuse holders

Supplier's Site Datasheet
Fuse Holders - 3607317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
3607317
Fuse Holders 3607317
Mini fuseholder,15A 32V

Mini fuseholder,15A 32V

Supplier's Site
Fuseholders - F065-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F065-ND
Fuseholders F065-ND
Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuseholders - 01530008Z - 806621-01530008Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01530008Z
806621-01530008Z
Fuseholders - 01530008Z 806621-01530008Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 806621-01530008Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: MINI ATC, MINI ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.43" L x 0.15" W x 0.64" H (10.92mm x 3.81mm x 16.25mm) Number of Circuits: 1 Voltage: 32V Orientation: Vertical Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Current Rating (Amps): 15A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 806621-01530008Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: MINI ATC, MINI ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.43" L x 0.15" W x 0.64" H (10.92mm x 3.81mm x 16.25mm)
Number of Circuits: 1
Voltage: 32V
Orientation: Vertical
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Current Rating (Amps): 15A

Buy Now Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K1421 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K1421
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K1421
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse - 98K4345 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse
98K4345
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse 98K4345
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 RoHS Compliant: Yes

Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01530008Z 3607317 F065-ND 806621-01530008Z 67K1421 98K4345
Product Name 153-PC - 32V PCB Fuse Holder Fuse Holders Fuseholders Fuseholders - 01530008Z Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse
Normal Operating Current 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
Fuse Block - 1491-R333 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Fuse Holders - 1884478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details