Littelfuse, Inc. 155 - ATO® 155 01550400LXN

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 01550400LXN - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
01550400LXN
155 - ATO® 155 01550400LXN
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Orange 10 AWG Looped Wire Leads makes it simple to install an ATO® or FKS blade-style automotive fuse (sold separately) up to 30 amps. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550400LXN) has a UL 94 V-2 flammability rating and includes wire terminals. Compatible with ATO® or FKS blade-style fuses (not included) up to 30 amps Orange 10 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

Supplier's Site Datasheet
Fuseholders - 01550400LXN-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550400LXN-ND
Fuseholders 01550400LXN-ND
Fuse Holder 10A 250V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 10A 250V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 01550400LXN 01550400LXN-ND
Product Name 155 - ATO® 155 Fuseholders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1884480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
5mm Slim Line Fuse holder - 4628 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 5 amps
Mounting THM
View Details
5 suppliers
Street Lighting Fuse Boxes - E20858-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details