Littelfuse, Inc. 153-PC - 32V PCB Fuse Holder 01530007Z

Description
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530007Z) features a horizontal mounting style. Horizontal mounting style Bulk quantity of 500 fuse holders
Request a Quote Datasheet
Description
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530007Z) features a horizontal mounting style. Horizontal mounting style Bulk quantity of 500 fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153-PC - 32V PCB Fuse Holder - 01530007Z - Littelfuse, Inc.
Rosemont, IL, United States
153-PC - 32V PCB Fuse Holder
01530007Z
153-PC - 32V PCB Fuse Holder 01530007Z
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530007Z) features a horizontal mounting style. Horizontal mounting style Bulk quantity of 500 fuse holders

The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530007Z) features a horizontal mounting style. Horizontal mounting style Bulk quantity of 500 fuse holders

Supplier's Site Datasheet
Fuse Holders - 7874347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874347
Fuse Holders 7874347
MINI Fuseholder 15A 32V

MINI Fuseholder 15A 32V

Supplier's Site
Fuse Holders - 7874347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874347P
Fuse Holders 7874347P
MINI Fuseholder 15A 32V

MINI Fuseholder 15A 32V

Supplier's Site
Fuseholders - F064-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F064-ND
Fuseholders F064-ND
Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Buy Now Datasheet
Fuseholders - 01530007Z - 808569-01530007Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01530007Z
808569-01530007Z
Fuseholders - 01530007Z 808569-01530007Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 808569-01530007Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Copper Alloy For Use With/Related Products: MINI ATC, MINI ATO Fuse Type: Blade Fuseholder Type: Holder Fuse Size: 0.43" L x 0.15" W x 0.64" H (10.92mm x 3.81mm x 16.25mm) Number of Circuits: 1 Voltage: 32V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Current Rating (Amps): 15A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808569-01530007Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Copper Alloy
For Use With/Related Products: MINI ATC, MINI ATO
Fuse Type: Blade
Fuseholder Type: Holder
Fuse Size: 0.43" L x 0.15" W x 0.64" H (10.92mm x 3.81mm x 16.25mm)
Number of Circuits: 1
Voltage: 32V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Current Rating (Amps): 15A

Buy Now
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01530007Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01530007Z
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Holder, 32 V, 32 V, 15 A, Cartridge Fuse Holder, Pin, 1 Rohs Compliant Littelfuse - 98K4344 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 32 V, 32 V, 15 A, Cartridge Fuse Holder, Pin, 1 Rohs Compliant Littelfuse
98K4344
Fuse Holder, 32 V, 32 V, 15 A, Cartridge Fuse Holder, Pin, 1 Rohs Compliant Littelfuse 98K4344
Fuse Holder, 32 V, 32 V, 15 A, Cartridge Fuse Holder, Pin, 1 RoHS Compliant: Yes

Fuse Holder, 32 V, 32 V, 15 A, Cartridge Fuse Holder, Pin, 1 RoHS Compliant: Yes

Supplier's Site
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K1420 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K1420
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K1420
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site Datasheet
FUSE HOLDER BLADE 32V 15A PCB - 461-01530007Z - Utmel Electronic Limited
Hong Kong, China
FUSE HOLDER BLADE 32V 15A PCB
461-01530007Z
FUSE HOLDER BLADE 32V 15A PCB 461-01530007Z
FUSE HOLDER BLADE 32V 15A PCB

FUSE HOLDER BLADE 32V 15A PCB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01530007Z 7874347 7874347P F064-ND 808569-01530007Z 01530007Z 98K4344 67K1420 461-01530007Z
Product Name 153-PC - 32V PCB Fuse Holder Fuse Holders Fuse Holders Fuseholders Fuseholders - 01530007Z TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Holder, 32 V, 32 V, 15 A, Cartridge Fuse Holder, Pin, 1 Rohs Compliant Littelfuse Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse FUSE HOLDER BLADE 32V 15A PCB
Normal Operating Current 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-708C With/without LED -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 6119302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Street Lighting Fuse Boxes - CS0544-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuse Holder - 32934041 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 500 volts
View Details