Littelfuse, Inc. Fuseholders 01550104ZXA

Description
Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550104ZXA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550104ZXA-ND
Fuseholders 01550104ZXA-ND
Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 4A 32V 1 Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse - 03B765 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse
03B765
Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse 03B765
FUSE HOLDER, 6.3 X 16MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 16MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 5/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550104ZXA-ND 03B765
Product Name Fuseholders Fuse Holder, 6.3 X 16Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ANL-522A -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 400 amps
Rated Operating Voltage 250 volts
View Details