Littelfuse, Inc. 153-PC - 32V PCB Fuse Holder 01530009Z

Description
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530009Z) features a stackable vertical mounting style with no edges for pairing with single vertical (end unit) MINI® 153-PC Series fuse holders (01530008Z). Stackable vertical mounting style for use with single vertical mounting PCB fuse holders (01530008Z) Bulk quantity of 500 fuse holders
Request a Quote Datasheet
Description
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530009Z) features a stackable vertical mounting style with no edges for pairing with single vertical (end unit) MINI® 153-PC Series fuse holders (01530008Z). Stackable vertical mounting style for use with single vertical mounting PCB fuse holders (01530008Z) Bulk quantity of 500 fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
153-PC - 32V PCB Fuse Holder - 01530009Z - Littelfuse, Inc.
Rosemont, IL, United States
153-PC - 32V PCB Fuse Holder
01530009Z
153-PC - 32V PCB Fuse Holder 01530009Z
The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530009Z) features a stackable vertical mounting style with no edges for pairing with single vertical (end unit) MINI® 153-PC Series fuse holders (01530008Z). Stackable vertical mounting style for use with single vertical mounting PCB fuse holders (01530008Z) Bulk quantity of 500 fuse holders

The MINI® 153-PC Series 32V PCB Fuse Holder lets you easily mount a MINI® blade-style fuse on a printed circuit board. It's designed with a circuit board locking anchor to ensure secure attachment to the PCB, and it has standoffs, which accommodate circuit board washing. The heat-resistant thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder (01530009Z) features a stackable vertical mounting style with no edges for pairing with single vertical (end unit) MINI® 153-PC Series fuse holders (01530008Z). Stackable vertical mounting style for use with single vertical mounting PCB fuse holders (01530008Z) Bulk quantity of 500 fuse holders

Supplier's Site Datasheet
Fuse Holders - 7874344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874344
Fuse Holders 7874344
MINI Fuseholder 15A 32V

MINI Fuseholder 15A 32V

Supplier's Site
Fuse Holders - 7874344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874344P
Fuse Holders 7874344P
MINI Fuseholder 15A 32V

MINI Fuseholder 15A 32V

Supplier's Site
Circuit Protection - Fuseholders - 1361487-01530009Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361487-01530009Z
Circuit Protection - Fuseholders 1361487-01530009Z
Win Source Part Number: 1361487-01530009Z Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 153 Package: Bulk Product Status: Active Mounting Type: Through Hole HTSUS: 8536.90.8585 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 15 A Contact Finish: Tin Contact Material: Copper Alloy Orientation: Vertical Termination Style: PC Pin For Use With/Related Products: Miniature (ATM) Number of Circuits: 1 Fuse Type: Blade Voltage: 32V Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm) Fuseholder Type: Holder

Win Source Part Number: 1361487-01530009Z
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 153
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.90.8585
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 15 A
Contact Finish: Tin
Contact Material: Copper Alloy
Orientation: Vertical
Termination Style: PC Pin
For Use With/Related Products: Miniature (ATM)
Number of Circuits: 1
Fuse Type: Blade
Voltage: 32V
Fuse Size: 0.433" L x 0.152" W (11.00mm x 3.85mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F066-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F066-ND
Fuseholders F066-ND
Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Fuse Holder 15A 32V 1 Circuit Blade Through Hole

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01530009Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01530009Z
- Fuse Holders ROHS

- Fuse Holders ROHS

Supplier's Site Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 67K1422 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
67K1422
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 67K1422
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:Mini Blade, APM, ATM; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:MINI 153 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse - 67W0473 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse
67W0473
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse 67W0473
Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 RoHS Compliant: Yes

Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01530009Z 7874344 7874344P 1361487-01530009Z F066-ND 01530009Z 67K1422 67W0473
Product Name 153-PC - 32V PCB Fuse Holder Fuse Holders Fuse Holders Circuit Protection - Fuseholders Fuseholders TVS/Fuse/Board Level Protection >> Fuse Holders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder, 32 V, 32 V, 15 A, Automotive Blade Fuse Holder, Pin, 1 Rohs Compliant Littelfuse
Normal Operating Current 15 amps 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm, Pcb; Fuse Holder Type Schurter - 22C6313 - Newark, An Avnet Company
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATM-522CY -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - E29570-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
30 A UL Midget Fuse Holder - 140F-D3F-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 690 volts
View Details
2 suppliers