Littelfuse, Inc. Fuseholders 01020079Z

Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4234-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4234-ND
Fuseholders F4234-ND
Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 250V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Fuseholders - 963177-01020079Z - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
963177-01020079Z
Circuit Protection - Fuseholders 963177-01020079Z
Win Source Part Number: 963177-01020079Z Category: Circuit Protection>Fuseholde rs Series: 102 Termination Style: PC Pin Contact Finish: Tin Package: Bulk Contact Material: Spring Brass For Use With/Related Products: 1/4" Dia Fuses Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 0.25" Dia (6.35mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Standard Package: 1,000 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Current Rating (Amps): 15 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: F4234,-01020079Z

Win Source Part Number: 963177-01020079Z
Category: Circuit Protection>Fuseholders
Series: 102
Termination Style: PC Pin
Contact Finish: Tin
Package: Bulk
Contact Material: Spring Brass
For Use With/Related Products: 1/4" Dia Fuses
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 0.25" Dia (6.35mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Standard Package: 1,000
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Current Rating (Amps): 15 A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: F4234,-01020079Z

Buy Now Datasheet
Fuse Clip, 1/4Inch, Though Hole; Fuse Holder Type Littelfuse - 91T1619 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 1/4Inch, Though Hole; Fuse Holder Type Littelfuse
91T1619
Fuse Clip, 1/4Inch, Though Hole; Fuse Holder Type Littelfuse 91T1619
FUSE CLIP, 1/4INCH, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 1/4INCH, THOUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:15A; Fuse Size Held:1/4"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:102 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number F4234-ND 963177-01020079Z 91T1619
Product Name Fuseholders Circuit Protection - Fuseholders Fuse Clip, 1/4Inch, Though Hole; Fuse Holder Type Littelfuse
Rated Operating Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 10000709 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2846488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 30 amps
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
SMT-Vertical Entry Mini Auto Fuse Holder - 3588 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
3 suppliers