The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 20A Fuse makes it simple to install an ATO® or FKS blade-style automotive fuse. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550320ZXA) has a UL 94 V-2 flammability rating and includes wire terminals. Includes a 20-amp ATO® blade-style fuses Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Fuse Holder 20A 32V 1 Circuit Blade Panel Mount
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 01550320ZXA | 01550320ZXA-ND | 03B775 |
| Product Name | 155 - ATO® 155 | Fuseholders | Fuse Holder, In Line; Fuse Holder Type Littelfuse |
| Normal Operating Current | 20 amps | 20 amps |