Littelfuse, Inc. 155 - ATO® 155 01550310ZXA

Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 10A Fuse makes it simple to install an ATO® or FKS blade-style automotive fuse. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550310ZXA) has a UL 94 V-2 flammability rating and includes wire terminals. Includes a 10-amp ATO® blade-style fuse Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet
Description
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 10A Fuse makes it simple to install an ATO® or FKS blade-style automotive fuse. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550310ZXA) has a UL 94 V-2 flammability rating and includes wire terminals. Includes a 10-amp ATO® blade-style fuse Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
155 - ATO® 155 - 01550310ZXA - Littelfuse, Inc.
Rosemont, IL, United States
155 - ATO® 155
01550310ZXA
155 - ATO® 155 01550310ZXA
The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 10A Fuse makes it simple to install an ATO® or FKS blade-style automotive fuse. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550310ZXA) has a UL 94 V-2 flammability rating and includes wire terminals. Includes a 10-amp ATO® blade-style fuse Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

The ATO® 155 Series 32V Stackable In-Line Panel-Mount Fuse Holder with Black 14 AWG Looped Wire Leads and 10A Fuse makes it simple to install an ATO® or FKS blade-style automotive fuse. The stackable design of the fuse holder body lets you create a fuse block using additional ATO® 155 fuse holders.This model of the ATO® 155 stackable panel-mount fuse holder (01550310ZXA) has a UL 94 V-2 flammability rating and includes wire terminals. Includes a 10-amp ATO® blade-style fuse Black 14 AWG looped leads UL 94 V-2 flammability rating Wire terminals included

Supplier's Site Datasheet
Fuseholders - 01550310ZXA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550310ZXA-ND
Fuseholders 01550310ZXA-ND
Fuse Holder 10A 32V 1 Circuit Blade Panel Mount

Fuse Holder 10A 32V 1 Circuit Blade Panel Mount

Buy Now Datasheet
Fuse Holder, In Line; Fuse Holder Type Littelfuse - 03B773 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, In Line; Fuse Holder Type Littelfuse
03B773
Fuse Holder, In Line; Fuse Holder Type Littelfuse 03B773
FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:10A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

FUSE HOLDER, IN LINE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:10A; Fuse Size Held:ATO; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V; Voltage Rating VDC:32V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 01550310ZXA 01550310ZXA-ND 03B773
Product Name 155 - ATO® 155 Fuseholders Fuse Holder, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Hldr; 5 mm x 20 mm; 10 A; 250 V; Thermoplastic; Panel Mount; Quick Connect - 70160255 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuseholders - 36-3563-ND - DigiKey
Keystone Electronics Corp.
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Clip; PC Mount
View Details
2 suppliers