Littelfuse, Inc. Fuseholders 01550006ZXU

Description
Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01550006ZXU-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01550006ZXU-ND
Fuseholders 01550006ZXU-ND
Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 6A 32V Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse - 12J4032 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
12J4032
Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse 12J4032
FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.35 X 19.05MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 3/4"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01550006ZXU-ND 12J4032
Product Name Fuseholders Fuse Holder, 6.35 X 19.05Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 384027 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details
4 suppliers
Fuse Holder - 25486357 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 2773925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details