Littelfuse, Inc. Fuseholders 02540208Z

Description
Fuse Block 10A 400V 8 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Block 10A 400V 8 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02540208Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02540208Z-ND
Fuseholders 02540208Z-ND
Fuse Block 10A 400V 8 Circuit Cartridge Chassis Mount

Fuse Block 10A 400V 8 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse - 67K1659 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
67K1659
Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse 67K1659
FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:8Fuses; Product Range:254 Series; Voltage Rating VAC:300V; Fuse Size:5 x 15 mm RoHS Compliant: Yes

FUSE BLOCK, 5 X 15MM; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:8Fuses; Product Range:254 Series; Voltage Rating VAC:300V; Fuse Size:5 x 15 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02540208Z-ND 67K1659
Product Name Fuseholders Fuse Block, 5 X 15Mm; Fuse Holder Type Littelfuse
Rated Operating Voltage 400 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 38893485 - Radwell International
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details
Vertical-Entry-Standard-Auto-Blade-Fuse-Clip - 3584 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting Fuse Clip; SMT
View Details
2 suppliers
Fuse Holder - 48382184 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse Holders - 1884637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details