Littelfuse, Inc. Fuseholders 02820007Z

Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02820007Z-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02820007Z-ND
Fuseholders 02820007Z-ND
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Buy Now Datasheet
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse - 94F2018 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
94F2018
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 94F2018
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02820007Z-ND 94F2018
Product Name Fuseholders Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 886489 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Rated Operating Voltage 600 volts
View Details
Snap-In PC Fuse Clip - 3513 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Fuseholders - A130837-ND - DigiKey
Specs
Mounting Fuse Block; Chassis Mount
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details