Littelfuse, Inc. Fuseholders 02810010H

Description
Fuse Holder 5A 125V 1 Circuit Radial Through Hole
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Radial Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4766-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4766-ND
Fuseholders F4766-ND
Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Fuse Holder 5A 125V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 95F832 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
95F832
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 95F832
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO, PICO II; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:281 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO, PICO II; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:281 Series; Voltage Rating VAC:125V; Voltage Rating VDC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4766-ND 95F832
Product Name Fuseholders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder-on T&R - 3588TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
5 suppliers
Auto Fuses Auto In-line fuse holders - ATU-06WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Street Lighting Fuse Boxes - CS0525-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers