Littelfuse, Inc. MAB - 32V In-Line Screw Terminal Fuse Holder 01520001TXN940

Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN940) includes a black body with a UL 94 V-2 flammability rating, terminals, and M5 screws. Comes with a fuse holder body, terminals, and M5 screws for simple installation Includes 10 MAXI® MAB fuse holders
Request a Quote Datasheet
Description
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN940) includes a black body with a UL 94 V-2 flammability rating, terminals, and M5 screws. Comes with a fuse holder body, terminals, and M5 screws for simple installation Includes 10 MAXI® MAB fuse holders
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAB - 32V In-Line Screw Terminal Fuse Holder - 01520001TXN940 - Littelfuse, Inc.
Rosemont, IL, United States
MAB - 32V In-Line Screw Terminal Fuse Holder
01520001TXN940
MAB - 32V In-Line Screw Terminal Fuse Holder 01520001TXN940
The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN940) includes a black body with a UL 94 V-2 flammability rating, terminals, and M5 screws. Comes with a fuse holder body, terminals, and M5 screws for simple installation Includes 10 MAXI® MAB fuse holders

The MAXI® MAB Series 32V In-Line Screw Terminal Fuse Holder is designed to safely and easily replace hard-to-change fusible link wire. Compatible with up to 60-amp MAXI® blade fuses (sold separately), this automotive fuse holder is ideal for high-amp audio circuit protection. An interlocking fuse holder block feature allows 2-pole installation.This configuration of the MAXI® MAB Series screw terminal fuse holder (01520001TXN940) includes a black body with a UL 94 V-2 flammability rating, terminals, and M5 screws. Comes with a fuse holder body, terminals, and M5 screws for simple installation Includes 10 MAXI® MAB fuse holders

Supplier's Site Datasheet
Fuse Holders - 7874375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874375
Fuse Holders 7874375
MAXI Fuseholder 60A

MAXI Fuseholder 60A

Supplier's Site
Fuse Holders - 7874375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7874375P
Fuse Holders 7874375P
MAXI Fuseholder 60A

MAXI Fuseholder 60A

Supplier's Site
Fuseholders - F5940-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F5940-ND
Fuseholders F5940-ND
Fuse Holder 60A 32V 1 Circuit Blade

Fuse Holder 60A 32V 1 Circuit Blade

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 01520001TXN940 7874375 7874375P F5940-ND
Product Name MAB - 32V In-Line Screw Terminal Fuse Holder Fuse Holders Fuse Holders Fuseholders
Normal Operating Current 60 amps 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Fuse Holder - 1492-FB3C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
Auto Fuses holder - AFM-522D -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
SMT 2 in 1 Auto Blade Holder, Red - 3587-10 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - EL5990-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details