Littelfuse, Inc. Fuseholders 03440604Z

Description
Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4876-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4876-ND
Fuseholders F4876-ND
Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount

Fuse Holder 15A 120V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, Snap Mount; Fuse Holder Type Littelfuse - 81F4170 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Snap Mount; Fuse Holder Type Littelfuse
81F4170
Fuse Holder, Snap Mount; Fuse Holder Type Littelfuse 81F4170
FUSE HOLDER, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:344 Series RoHS Compliant: Yes

FUSE HOLDER, SNAP MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:15A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:344 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4876-ND 81F4170
Product Name Fuseholders Fuse Holder, Snap Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - VF-703C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 1444544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuseholders - 486-4648-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting Panel Mount
View Details