Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSE HOLDERS
LITTELFUSE, INC.
03440402X -- FUSEHOLDERS
Littelfuse, Inc.
Fuseholders
03440402X
Description
Fuse Holder 20A 16V 1 Circuit Cartridge Panel Mount
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fuse Holder 20A 16V 1 Circuit Cartridge Panel Mount
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fuseholders
03440402X-ND
Fuseholders
03440402X-ND
Fuse Holder 20A 16V 1 Circuit Cartridge Panel Mount
Fuse Holder 20A 16V 1 Circuit Cartridge Panel Mount
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fuse Holders
Product Number
03440402X-ND
Product Name
Fuseholders
Rated Operating Voltage
16 volts
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Heavy Duty Fuse Clip, Th, 1.5Kv, 32A; Fuse Holder Type Schurter
751.0508
Specs
Normal Operating Current
32 amps
View Details
Allen-Bradley / Rockwell Automation
Fuse Block
1491-R126
Specs
Rated Operating Voltage
600 volts
View Details
2
suppliers
RS Components, Ltd.
Fuse Holders
501871
View Details
Keystone Electronics Corp.
Fuseholders
3563
Specs
Rated Operating Voltage
500 volts
Mounting
Fuse Clip; PC Mount
View Details
2
suppliers