Littelfuse, Inc. Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse 01550109ZXA

Description
FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes
Description
FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse - 03B767 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
03B767
Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse 03B767
FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 22MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 7/8"; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series; Voltage Rating VAC:32V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 03B767
Product Name Fuse Holder, 6.3 X 22Mm, In Line; Fuse Holder Type Littelfuse
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 10 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Fuse Drawer; 5 x 20 mm; 1 pole; Fingergrip and Extra-Safe - 70080761 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
View Details