Littelfuse, Inc. Fuseholders 02820002ZXA

Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet
Description
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 02820002ZXA-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
02820002ZXA-ND
Fuseholders 02820002ZXA-ND
Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Fuse Holder 5A 125V 1 Circuit Radial Panel Mount

Buy Now Datasheet
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse - 03B780 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
03B780
Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse 03B780
FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

FUSE HOLDER, PLUG-IN FUSE, PANEL MOUNT; Fuse Holder Type:Plug In Fuse Holder; Fuse Current:5A; Fuse Size Held:MICRO; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:282 Series; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 02820002ZXA-ND 03B780
Product Name Fuseholders Fuse Holder, Plug-In Fuse, Panel Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0031.7701.23TR-ND - DigiKey
Specs
Rated Operating Voltage 125 volts
Mounting PC Mount
View Details
Vertical Fuse Entry Standard Auto Blade-THM - 3560 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
4 suppliers
30 A UL Class CC Fuse Holder - 140F-D3C-C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 1884630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
View Details