Littelfuse, Inc. Fuseholders 01000058N

Description
Fuse Clip 15A 125V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 15A 125V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 01000058N-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
01000058N-ND
Fuseholders 01000058N-ND
Fuse Clip 15A 125V 1 Circuit Cartridge Through Hole

Fuse Clip 15A 125V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuse Clip, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse - 02B9989 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
02B9989
Fuse Clip, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse 02B9989
FUSE CLIP, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:1/4" x 1", 1/4" x 1-1/4", 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:100 Series RoHS Compliant: Yes

FUSE CLIP, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:1/4" x 1", 1/4" x 1-1/4", 1/4" x 1-7/16"; Holder Terminals:Pin; No. of Fuses:1Fuses; Product Range:100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 01000058N-ND 02B9989
Product Name Fuseholders Fuse Clip, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
Rated Operating Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, IEC: 500 VAC, UL/CSA: 600 VAC/DC - FEC - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 500 to 600 volts
View Details
1 Pole Fuse Holder - 1492-FB1J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
SMT Fuse Clip - w/ end stop - 3561 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Street Lighting Fuse Boxes - 631798-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details