Littelfuse, Inc. Fuseholders 01270002H

Description
Fuse Clip 30A 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Clip 30A 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F4563-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F4563-ND
Fuseholders F4563-ND
Fuse Clip 30A 1 Circuit Cartridge Chassis Mount

Fuse Clip 30A 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse - 27F776 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse
27F776
Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse 27F776
FUSE CLIP, 6.35MM, RIVET/EYELET MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:9/16"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:127 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE CLIP, 6.35MM, RIVET/EYELET MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:9/16"; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:127 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F4563-ND 27F776
Product Name Fuseholders Fuse Clip, 6.35Mm, Rivet/eyelet Mount; Fuse Holder Type Littelfuse
Mounting Fuse Clip; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 4727308 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Horizontal Fuse Entry Standard Auto Blade-THM - 3558 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Street Lighting Fuse Boxes - CS0536-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details