Littelfuse, Inc. Fuseholders - 00300210N 00300210N

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803987-00300210N Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Nickel Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: Not Applicable Current Rating (Amps): 10A
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 803987-00300210N Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Nickel Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: Not Applicable Current Rating (Amps): 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 00300210N - 803987-00300210N - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 00300210N
803987-00300210N
Fuseholders - 00300210N 803987-00300210N
Manufacturer: Littelfuse Inc. Win Source Part Number: 803987-00300210N Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Nickel Contact Material: Spring Brass For Use With/Related Products: 5mm Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 5mm Dia Number of Circuits: 1 Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: Not Applicable Current Rating (Amps): 10A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803987-00300210N
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Nickel
Contact Material: Spring Brass
For Use With/Related Products: 5mm Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 5mm Dia
Number of Circuits: 1
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: Not Applicable
Current Rating (Amps): 10A

Buy Now
Fuseholders - F3304-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3304-ND
Fuseholders F3304-ND
Fuse Clip 10A 1 Circuit Cartridge Through Hole

Fuse Clip 10A 1 Circuit Cartridge Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 803987-00300210N F3304-ND
Product Name Fuseholders - 00300210N Fuseholders
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-4592-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuse Holder - 879824 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
SMT 2 in 1 Auto Blade Holder-onT&R, Red - 3587-10TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
2 suppliers
Street Lighting Fuse Boxes - D30908-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details