Littelfuse, Inc. Fuseholders 01550020ZXU

Description
Fuse Holder 20A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet
Description
Fuse Holder 20A 32V Circuit Cartridge Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3107-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3107-ND
Fuseholders F3107-ND
Fuse Holder 20A 32V Circuit Cartridge Free Hanging (In-Line)

Fuse Holder 20A 32V Circuit Cartridge Free Hanging (In-Line)

Buy Now Datasheet
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse - 67K1435 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
67K1435
Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse 67K1435
FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, IN LINE; Fuse Holder Type:Cartridge In Line Fuse Holder; Fuse Current:20A; Fuse Size Held:1/4" x 1.1/4", 6.3mm x 32mm; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:155 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number F3107-ND 67K1435
Product Name Fuseholders Fuse Holder, 6.3 X 32Mm, In Line; Fuse Holder Type Littelfuse
Rated Operating Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto In-line fuse holders - VF-709M -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 995979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details
Snap-In PC Fuse Clip -no end stop - 3621 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Fuse Carier for 1/4
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details