Littelfuse, Inc. Circuit Protection - Fuseholders 02450001H

Description
Win Source Part Number: 1361512-02450001H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 245 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.110" (2.8mm) For Use With/Related Products: 2AG, 4.5mm x 14.48mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 300V Fuse Size: 0.177" Dia x 0.57" L (4.5mm x 14.48mm) Fuseholder Type: Holder
Request a Quote Datasheet
Description
Win Source Part Number: 1361512-02450001H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 245 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.110" (2.8mm) For Use With/Related Products: 2AG, 4.5mm x 14.48mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 300V Fuse Size: 0.177" Dia x 0.57" L (4.5mm x 14.48mm) Fuseholder Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuseholders - 1361512-02450001H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuseholders
1361512-02450001H
Circuit Protection - Fuseholders 1361512-02450001H
Win Source Part Number: 1361512-02450001H Category: Circuit Protection - Fuseholders Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 245 Package: Bulk Product Status: Active Mounting Type: Panel Mount HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 10 A Contact Finish: Tin Contact Material: Brass Termination Style: Quick Connect - 0.110" (2.8mm) For Use With/Related Products: 2AG, 4.5mm x 14.48mm Number of Circuits: 1 Fuse Type: Cartridge Voltage: 300V Fuse Size: 0.177" Dia x 0.57" L (4.5mm x 14.48mm) Fuseholder Type: Holder

Win Source Part Number: 1361512-02450001H
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 245
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 10 A
Contact Finish: Tin
Contact Material: Brass
Termination Style: Quick Connect - 0.110" (2.8mm)
For Use With/Related Products: 2AG, 4.5mm x 14.48mm
Number of Circuits: 1
Fuse Type: Cartridge
Voltage: 300V
Fuse Size: 0.177" Dia x 0.57" L (4.5mm x 14.48mm)
Fuseholder Type: Holder

Buy Now Datasheet
Fuseholders - F1469-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F1469-ND
Fuseholders F1469-ND
Fuse Holder 10A 300V 1 Circuit Cartridge Panel Mount

Fuse Holder 10A 300V 1 Circuit Cartridge Panel Mount

Buy Now Datasheet
Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse - 67K1657 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse
67K1657
Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse 67K1657
FUSE HOLDER, 5 X 15MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:245 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

FUSE HOLDER, 5 X 15MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 15mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:245 Series; Voltage Rating VAC:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1361512-02450001H F1469-ND 67K1657
Product Name Circuit Protection - Fuseholders Fuseholders Fuse Holder, 5 X 15Mm, Panel Mount; Fuse Holder Type Littelfuse
Normal Operating Current 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 25486357 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Horizontal Fuse Entry Standard Auto Blade-THM - 3558 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 30 amps
Mounting THM
View Details
3 suppliers
Fuse Holders - 2773912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details