Littelfuse, Inc. Fuseholders 01220088Z

Description
Fuse Clip 30A 1000V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet
Description
Fuse Clip 30A 1000V 1 Circuit Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - F3783-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
F3783-ND
Fuseholders F3783-ND
Fuse Clip 30A 1000V 1 Circuit Cartridge Through Hole

Fuse Clip 30A 1000V 1 Circuit Cartridge Through Hole

Buy Now Datasheet
Fuseholders - 01220088Z - 808568-01220088Z - Win Source Electronics
Laguna Hills, CA, United States
Fuseholders - 01220088Z
808568-01220088Z
Fuseholders - 01220088Z 808568-01220088Z
Manufacturer: Littelfuse Inc. Win Source Part Number: 808568-01220088Z Termination Style: PC Pin Mounting Style: Through Hole Contact Finish: Tin Contact Material: Beryllium Copper For Use With/Related Products: 1/4" Dia Fuse Type: Cartridge Fuseholder Type: Clip Fuse Size: 1/4" Dia (6.4mm) Number of Circuits: 1 Voltage: 250V Orientation: Horizontal Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Current Rating (Amps): 30A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808568-01220088Z
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Finish: Tin
Contact Material: Beryllium Copper
For Use With/Related Products: 1/4" Dia
Fuse Type: Cartridge
Fuseholder Type: Clip
Fuse Size: 1/4" Dia (6.4mm)
Number of Circuits: 1
Voltage: 250V
Orientation: Horizontal
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Current Rating (Amps): 30A

Buy Now Datasheet
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse - 81R0348 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse
81R0348
Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse 81R0348
FUSE HOLDER, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series RoHS Compliant: Yes

FUSE HOLDER, 6.35MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 5/8" to 1/4" x 1-7/16"; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse Clip, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse - 18AC0717 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Clip, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse
18AC0717
Cartridge Fuse Clip, 6.3X32Mm, 30A, 250V; Fuse Holder Type Littelfuse 18AC0717
CARTRIDGE FUSE CLIP, 6.3X32MM, 30A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series; RoHS Compliant: Yes

CARTRIDGE FUSE CLIP, 6.3X32MM, 30A, 250V; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:30A; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm, 3AB, 3AG; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:122 Series; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuse Holders
01220088Z
TVS/Fuse/Board Level Protection >> Fuse Holders 01220088Z
Plugin Fuse Holders ROHS

Plugin Fuse Holders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number F3783-ND 808568-01220088Z 81R0348 01220088Z
Product Name Fuseholders Fuseholders - 01220088Z Fuse Holder, 6.35Mm, Pcb Mount; Fuse Holder Type Littelfuse TVS/Fuse/Board Level Protection >> Fuse Holders
Rated Operating Voltage 1000 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-3045-ND - DigiKey
Specs
Rated Operating Voltage 1500 volts
Mounting Fuse Clip
View Details
2 suppliers
Fuse Holder - 73861634 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuse Holders - 2375260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 15 amps
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Snap in PC Fuse Clip with Oreintation Leg - 3515P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details