Zener Diode 13V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 13V 1W ±6% Surface Mount PowerDI™ 123
Zener Diode 13V 1W ±6% Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033102-DFLZ13-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
DIODE ZENER 13V 1W POWERDI123 Product overview: DFLZ13-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ13-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 13V 1W POWERDI123
DIODE ZENER 13V 1W POWERDI123
ZENER DIODE, 1W, 13V, POWERDI 123; Zener Voltage Vz Typ:13V; Power Dissipation Pd:1W; Diode Case Style:PowerDI 123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DFLZ Series; Automotive RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DFLZ13-7DKR-ND | 1033102-DFLZ13-7 | 287-DFLZ13-7 | DFLZ13-7 | DFLZ13-7 | DFLZ13-7 | 82Y6515 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DFLZ13-7 | 13V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 1W, 13V, Powerdi 123; Zener Voltage Vz Typ Diodes Inc. |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Life Cycle Stage | Active | Active | |||||
| Package | PowerDI 123 | Tape & Reel (TR) | PowerDITM 123 | POWERDI®123 | PowerDI 123-2 | PowerDI 123 | |
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | 10 ohms |