DIODE 3 A, 1500 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: DGP30-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1500 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1500 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DGP30-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 014300-DGP30-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Family Name: DGP30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): DGP30HE3/54; BY1600; RH4F-T;
Introduction Date: January 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Standard 1500V 3A Through Hole DO-201AD
Diode Standard 1500V 3A Through Hole DO-201AD
Diode 1500V 3A Switching DO-201AD
Vishay DGP30-E3/54 Switching Diode
Diode 1500V 3A Switching DO-201AD
DIODE GEN PURP 1.5KV 3A DO201AD
RECTIFIER, SINGLE, 3A, 1.5V, DO-201AD; Repetitive Peak Reverse Voltage:1.5kV; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 1.5KV 3A DO201AD
Rectifiers 1500 Volt 3.0 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-DGP30-E3/54 | 014300-DGP30-E3/54 | DGP30-E3/54GITR-ND | 9026676 | DGP30-E3/54 | 76K4339 | DGP30-E3/54 | DGP30-E3/54 |
| Product Name | 3 A 1500 V Diode and Rectifier | Diodes, Rectifiers - Single - DGP30-E3/54 | Single Diodes | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 3A, 1.5V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Rectifiers |
| Package | Cut Tape | DO-201 | DO-201; DO-201AD, Axial | DO-201; DO-201AD | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 3 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Standard |