Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
ODG (ORIGIN DATA GLOBAL)
DK5V100R20S -- DIODES
ODG (Origin Data Global)
Diodes
DK5V100R20S
Description
SM-7 Synchronous Rectifier Controllers ROHS
ODG (Origin Data Global)
Done
Description
SM-7 Synchronous Rectifier Controllers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
DK5V100R20S
Diodes
DK5V100R20S
SM-7 Synchronous Rectifier Controllers ROHS
SM-7 Synchronous Rectifier Controllers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Rectifiers
Product Number
DK5V100R20S
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Schottky 100V 3.5A DPAK Diode and Rectifier
30WQ10FNPBF
Specs
Package
DPAK
RoHS Compliant
RoHS
View Details
2
suppliers
Micross Components, Inc.
Rectifier Diode
1N4948
Specs
I
FSM
25 amps
I
F
1000 mA
t
rr
500 ns
View Details
Nexperia B.V.
Diode Arrays
BAV99S/DG/B3,115
Specs
T
j
150 C (302 F)
Package
SOT363; 6-TSSOP, SC-88, SOT-363
View Details
2
suppliers
Sensata Technologies
Bridge Rectifiers
B483H-2T
Specs
Rectifier Configuration / Technology
Bridge
Package
B48 Module
RoHS Compliant
RoHS
View Details
3
suppliers