Manufacturer: Micro Commercial Co
Win Source Part Number: 000690-DL4148-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Mini MELF
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Commercial
Quantity per package: 2,500
DIODE GP 75V 150MA MINI MELF Product overview: DL4148-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DL4148-TP can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Surface Mount Mini MELF
500MW 150MA 100V SWITCHING DIODE, MINIMELF, 7IN. REEL
Discrete Semiconductor Products - Diodes - Rectifiers - Single
DIODE GP 75V 150MA MINI MELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Diodes |
| Product Number | 000690-DL4148-TP | 280-DL4148-TP | DL4148-TPMSTR-ND | 70055597 | DL4148-TP | DL4148-TP |
| Product Name | Diodes, Rectifiers - Single - DL4148-TP | 75V 150MA Diode and Rectifier | Single Diodes | 500MW 150MA 100V SWITCHING DIODE, MINIMELF, 7IN. REEL | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||
| VR | 75 volts | 75 volts | ||||
| IR | 0.0050 mA | 5 mA | 0.0050 mA | |||
| trr | 4 ns | 4 ns |