TVS DIODE 28VWM 45.4VC PWRDI 123 Product overview: DFLT28A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT28A-7 can be used for catalog matching and distributor lookup.
TVS DIODE 28VWM 45.4VC PWRDI 123
TVS DIODE 28VWM 45.4VC PWRDI 123
45.4V Clamp 4.96A Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 28VWM 45.4VC PWRDI 123
TVS DIODE, UNIDIR, 28V, POWERDI 123 ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.4VC PWRDI 123
TVS Diodes / ESD Suppressors 225W 28.0V
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DFLT28A-7 | 31-DFLT28A-7CT-ND | DFLT28A-7 | 28AK8296 | DFLT28A-7 | DFLT28A-7 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 28V, Powerdi 123 Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | POWERDI®123 | POWERDI®123 | PowerDITM 123 | POWERDI-123 | |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |