Manufacturer: IXYS
Win Source Part Number: 1170008-DSSK60-015AR
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: ISOPLUS247
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: DSSK60-015AR
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS247
Voltage - Forward (Vf) (Maximum) @ If: 810mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): V60170PW-M3/4W; V60H150PW-M3/4W; STPS61170CW;
Introduction Date: October 25, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 150V ISOPLUS247 Product overview: DSSK60-015AR from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DSSK60-015AR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 60 Amps 150V
DIODE ARR SCHOT 150V ISOPLUS247
DIODE ARRAY SCHOTTKY 150V 30A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | 1170008-DSSK60-015AR | 286-DSSK60-015AR | DSSK60-015AR | DSSK60-015AR | DSSK60-015AR |
| Product Name | Diodes, Rectifiers - Arrays - DSSK60-015AR | 150V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||
| VF | 0.8100 volts | 0.8100 volts | 0.8100 volts | ||
| VR | 150 volts | 150 volts | |||
| IR | 2 mA | 2 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |