DIODES Incorporated TVS Diodes DFLT30A-7

Description
48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - DFLT30A-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123

48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123

Buy Now Datasheet
TVS Diodes - DFLT30A-7DITR-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123

48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123

Buy Now Datasheet
TVS Diodes - DFLT30A-7DICT-ND - DigiKey
Thief River Falls, MN, United States
48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123

48.4V Clamp 4.65A Ipp Tvs Diode Surface Mount PowerDI™ 123

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-DFLT30A-7
TVS Protection Diode 144-DFLT30A-7
TVS DIODE 30VWM 48.4VC PWRDI 123 Product overview: DFLT30A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT30A-7 can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM 48.4VC PWRDI 123 Product overview: DFLT30A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT30A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - DFLT30A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
DFLT30A-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes DFLT30A-7
TVS DIODE 30VWM 48.4VC PWRDI 123

TVS DIODE 30VWM 48.4VC PWRDI 123

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
DFLT30A-7
TVS Diodes / ESD Suppressors DFLT30A-7
TVS Diodes / ESD Suppressors 225W 30.0V

TVS Diodes / ESD Suppressors 225W 30.0V

Buy Now Datasheet
TVS Diodes - DFLT30A-7 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
DFLT30A-7
TVS Diodes DFLT30A-7
TVS DIODE 30VWM 48.4VC PWRDI 123

TVS DIODE 30VWM 48.4VC PWRDI 123

Supplier's Site Datasheet
Tvs Diode, 1.125Kw, 48.4V, Powerdi 123; Product Range Diodes Inc. - 07AH3716 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.125Kw, 48.4V, Powerdi 123; Product Range Diodes Inc.
07AH3716
Tvs Diode, 1.125Kw, 48.4V, Powerdi 123; Product Range Diodes Inc. 07AH3716
TVS DIODE, 1.125KW, 48.4V, POWERDI 123; Product Range:DFLT Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.125KW, 48.4V, POWERDI 123; Product Range:DFLT Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:30V; Clamping Voltage Vc Max:48.4V; Diode Case Style:PowerDI 123; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number DFLT30A-7DIDKR-ND 144-DFLT30A-7 DFLT30A-7 DFLT30A-7 DFLT30A-7 07AH3716
Product Name TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes Tvs Diode, 1.125Kw, 48.4V, Powerdi 123; Product Range Diodes Inc.
Configuration Single Single
Package POWERDI®123 Tape & Reel (TR) PowerDITM 123 POWERDI-123 POWERDI®123 PowerDI 123
Peak Pulse Power 225 watts 225 watts 225 watts 225 watts
VC 48.4 volts 48.4 volts 48.4 volts 48.4 volts
VBR 33.3 volts 33.3 volts 33.3 volts
Unlock Full Specs
to access all available technical data