42.1V Clamp 5.35A Ipp Tvs Diode Surface Mount PowerDI™ 123
42.1V Clamp 5.35A Ipp Tvs Diode Surface Mount PowerDI™ 123
42.1V Clamp 5.35A Ipp Tvs Diode Surface Mount PowerDI™ 123
TVS DIODE 26VWM 42.1VC PWRDI 123 Product overview: DFLT26A-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DFLT26A-7 can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC PWRDI 123
TVS Diodes / ESD Suppressors 225W 26.0V
TVS DIODE 26VWM 42.1VC PWRDI 123
TVS DIODE, 1.125KW, 42.1V, POWERDI 123; Product Range:DFLT Series; TVS Polarity:Unidirectio
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DFLT26A-7DITR-ND | 144-DFLT26A-7 | DFLT26A-7 | DFLT26A-7 | DFLT26A-7 | 07AH3715 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.125Kw, 42.1V, Powerdi 123; Product Range Diodes Inc. |
| Configuration | Single | Single | ||||
| Package | POWERDI®123 | Tape & Reel (TR) | POWERDI®123 | POWERDI-123 | PowerDITM 123 | PowerDI 123 |
| Peak Pulse Power | 225 watts | 225 watts | 225 watts | 225 watts | ||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | ||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |