DIODE GP 200V 1A POWERDI123 Product overview: DFLU1200-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DFLU1200-7 can be used for catalog matching and distributor lookup.
Diode Standard 200V 1A Surface Mount PowerDI™ 123
Diode Standard 200V 1A Surface Mount PowerDI™ 123
Diode Standard 200V 1A Surface Mount PowerDI™ 123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014191-DFLU1200-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 980mV @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 27pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 123
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUH1PD-M3/89A; MUH1PDHM3/89A; ESH1DMHRSG;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
DIODE GP 200V 1A POWERDI123
DIODE GP 200V 1A POWERDI123
RECTIFIER, SINGLE, 200V, 1A, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, SINGLE, 200V, 1A, POWERDI 123; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-DFLU1200-7 | DFLU1200-7DICT-ND | 014191-DFLU1200-7 | DFLU1200-7 | DFLU1200-7 | 07AH3717 | DFLU1200-7 |
| Product Name | 200V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - DFLU1200-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 200V, 1A, Powerdi 123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Rectifiers |
| Package | Tape & Reel (TR) | PowerDI-123 | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.9800 volts | 0.9800 volts | 0.9800 volts | 0.9800 volts |