Manufacturer: Micro Commercial Co
Win Source Part Number: 1033439-DL4004-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MELF
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
Diode Standard 400V 1A Surface Mount MELF
DIODE GEN PURP 400V 1A MELF
DIODE GEN PURP 400V 1A MELF
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1033439-DL4004-TP | DL4004-TPMSTR-ND | DL4004-TP | DL4004-TP |
| Product Name | Diodes, Rectifiers - Single - DL4004-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |
| VR | 400 volts | 400 volts | ||
| IR | 0.0050 mA | 0.0050 mA |