DIODES Incorporated Single Zener Diodes DFLZ39-7

Description
Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123
Request a Quote Datasheet
Description
Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DFLZ39DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ39DIDKR-ND
Single Zener Diodes DFLZ39DIDKR-ND
Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123

Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - DFLZ39DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ39DICT-ND
Single Zener Diodes DFLZ39DICT-ND
Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123

Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123

Buy Now Datasheet
Single Zener Diodes - DFLZ39DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DFLZ39DITR-ND
Single Zener Diodes DFLZ39DITR-ND
Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123

Zener Diode 39V 1W ±5% Surface Mount PowerDI™ 123

Buy Now Datasheet
Singapore, Singapore
39V 1W Zener Diode
287-DFLZ39-7
39V 1W Zener Diode 287-DFLZ39-7
DIODE ZENER 39V 1W POWERDI123 Product overview: DFLZ39-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ39-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 1W POWERDI123 Product overview: DFLZ39-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DFLZ39-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DFLZ39-7 - 014200-DFLZ39-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DFLZ39-7
014200-DFLZ39-7
Diodes - Zener - Single - DFLZ39-7 014200-DFLZ39-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014200-DFLZ39-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: PowerDI 123 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014200-DFLZ39-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: PowerDI 123
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes >> Zener Diodes - DFLZ39-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
DFLZ39-7
Diodes >> Zener Diodes DFLZ39-7
±5% Single 37V~41V 1W 39V Power-DI-123 Zener Diodes ROHS

±5% Single 37V~41V 1W 39V Power-DI-123 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DFLZ39-7
Zener Diodes DFLZ39-7
Zener Diodes 1.0W 39V

Zener Diodes 1.0W 39V

Buy Now Datasheet
DIODE ZENER 39V 1W POWERDI123 - 233-DFLZ39-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 39V 1W POWERDI123
233-DFLZ39-7
DIODE ZENER 39V 1W POWERDI123 233-DFLZ39-7
DIODE ZENER 39V 1W POWERDI123

DIODE ZENER 39V 1W POWERDI123

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DFLZ39-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DFLZ39-7
Discrete Semiconductor Products - Diodes - Zener DFLZ39-7
DIODE ZENER 39V 1W POWERDI123

DIODE ZENER 39V 1W POWERDI123

Supplier's Site
Single Zener Diodes - DFLZ39-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DFLZ39-7
Single Zener Diodes DFLZ39-7
DIODE ZENER 39V 1W POWERDI123

DIODE ZENER 39V 1W POWERDI123

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DFLZ39DIDKR-ND 287-DFLZ39-7 014200-DFLZ39-7 DFLZ39-7 DFLZ39-7 233-DFLZ39-7 DFLZ39-7 DFLZ39-7
Product Name Single Zener Diodes 39V 1W Zener Diode Diodes - Zener - Single - DFLZ39-7 Diodes >> Zener Diodes Zener Diodes DIODE ZENER 39V 1W POWERDI123 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) PowerDI 123 PowerDI 123-2 POWERDI®123 PowerDITM 123 POWERDI®123
RoHS Compliant RoHS RoHS RoHS
VZ 39 volts 39 volts 39 volts 39 volts 39 volts 39 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data