IXYS Corporation 300V Diode and Rectifier DPG30C300PC

Description
Small Signal Switching Diodes 30 Amps 300V Product overview: DPG30C300PC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DPG30C300PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Small Signal Switching Diodes 30 Amps 300V Product overview: DPG30C300PC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DPG30C300PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V Diode and Rectifier - 2085-DPG30C300PC - ERSAELECTRONICS PTE. LTD.
Singapore
300V Diode and Rectifier
2085-DPG30C300PC
300V Diode and Rectifier 2085-DPG30C300PC
Small Signal Switching Diodes 30 Amps 300V Product overview: DPG30C300PC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DPG30C300PC can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 30 Amps 300V Product overview: DPG30C300PC from IXYS / Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-DPG30C300PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DPG30C300PC - 1033974-DPG30C300PC - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DPG30C300PC
1033974-DPG30C300PC
Diodes, Rectifiers - Arrays - DPG30C300PC 1033974-DPG30C300PC
Manufacturer: IXYS Win Source Part Number: 1033974-DPG30C300PC Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Voltage - Forward (Vf) (Max) @ If: 1.26V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 1μA @ 300V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH30R03CG-TR; SBR40U300CTB; SBR40U300CTB-13; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1033974-DPG30C300PC
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Voltage - Forward (Vf) (Max) @ If: 1.26V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 1μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH30R03CG-TR; SBR40U300CTB; SBR40U300CTB-13;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diodes - General Purpose, Power, Switching 30 Amps 300V

Diodes - General Purpose, Power, Switching 30 Amps 300V

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diodes
Product Number 2085-DPG30C300PC 1033974-DPG30C300PC DPG30C300PC
Product Name 300V Diode and Rectifier Diodes, Rectifiers - Arrays - DPG30C300PC Diodes
Package Reel D2PAK; TO-263 (D2Pak)
Diode Type Standard
Life Cycle Stage Active
VF 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 380 to 0.3800 volts
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Schottky Diodes & Rectifiers - 7513348 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details